TE Connectivity Chip Resistor - Surface Mount CRG0402F560R

Description
RES SMD 560 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 560 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0402F560RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F560RCT-ND
Chip Resistor - Surface Mount 1712-CRG0402F560RCT-ND
RES SMD 560 OHM 1% 1/16W 0402

RES SMD 560 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F560RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F560RDKR-ND
Chip Resistor - Surface Mount 1712-CRG0402F560RDKR-ND
RES SMD 560 OHM 1% 1/16W 0402

RES SMD 560 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F560RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F560RTR-ND
Chip Resistor - Surface Mount 1712-CRG0402F560RTR-ND
560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6678668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6678668
Surface Mount Resistors 6678668
TE Connectivity CRG0402F560R

TE Connectivity CRG0402F560R

Supplier's Site
Surface Mount Resistors - 6678668P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6678668P
Surface Mount Resistors 6678668P
TE Connectivity CRG0402F560R

TE Connectivity CRG0402F560R

Supplier's Site
Surface Mount Resistors - 1347700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347700
Surface Mount Resistors 1347700
TE Connectivity CRG0402F560R

TE Connectivity CRG0402F560R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRG0402F560R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRG0402F560R
Resistors - Chip Resistor - Surface Mount CRG0402F560R
RES SMD 560 OHM 1% 1/16W 0402

RES SMD 560 OHM 1% 1/16W 0402

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 560 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W7494 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 560 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W7494
Surface Mount Thick Film Resistor, Crg Series, 560 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W7494
Surface Mount Thick Film Resistor, CRG Series, 560 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 560 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CRG0402F560RCT-ND 6678668 6678668P CRG0402F560R 95W7494
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 560 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 0402
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details