CRG0402F560K -- CRG0402 1% 560K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 560K Neohm - Te Connectivity
CRG0402F560K
Description
CRG0402 1% 560K
Description
CRG0402 1% 560K
Suppliers
Crg0402 1% 560K Neohm - Te Connectivity
45AJ2546
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2546 |
|
Product Name
|
Crg0402 1% 560K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors
View Details