CRG0402F510K -- CRG0402 1% 510K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 510K Neohm - Te Connectivity
CRG0402F510K
Description
CRG0402 1% 510K
Description
CRG0402 1% 510K
Suppliers
Crg0402 1% 510K Neohm - Te Connectivity
45AJ2542
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2542 |
|
Product Name
|
Crg0402 1% 510K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board to Board Connector
View Details