TE Connectivity Surface Mount Resistors CRG0402F4K7

Description
TE Connectivity CRG0402F4K7
Request a Quote Datasheet
Description
TE Connectivity CRG0402F4K7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6678794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6678794
Surface Mount Resistors 6678794
TE Connectivity CRG0402F4K7

TE Connectivity CRG0402F4K7

Supplier's Site
Surface Mount Resistors - 6678794P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6678794P
Surface Mount Resistors 6678794P
TE Connectivity CRG0402F4K7

TE Connectivity CRG0402F4K7

Supplier's Site
Surface Mount Resistors - 1347702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347702
Surface Mount Resistors 1347702
TE Connectivity CRG0402F4K7

TE Connectivity CRG0402F4K7

Supplier's Site
Chip Resistor - Surface Mount - A121542CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121542CT-ND
Chip Resistor - Surface Mount A121542CT-ND
4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121542TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121542TR-ND
Chip Resistor - Surface Mount A121542TR-ND
4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121542DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121542DKR-ND
Chip Resistor - Surface Mount A121542DKR-ND
4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033598-CRG0402F4K7
Resistors - Chip Resistor - Surface Mount 1033598-CRG0402F4K7
Win Source Part Number: 1033598-CRG0402F4K7 Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MCSR04X4701FTL; RC0402FR-074K7L; RC0402FR-134K7L; AC0402FR-074K7L; CRG0402F5K1; RK73H1ETTP4701F; RK73H1ETTP4301F6-167 6480-9; 6-1676480-9.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A121542TR,A121542CT, A121542DKR,6-1676480 -9-ND,6-1676480-9 Base Product Number: CRG0402

Win Source Part Number: 1033598-CRG0402F4K7
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MCSR04X4701FTL; RC0402FR-074K7L; RC0402FR-134K7L; AC0402FR-074K7L; CRG0402F5K1; RK73H1ETTP4701F; RK73H1ETTP4301F6-1676480-9; 6-1676480-9.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A121542TR,A121542CT,A121542DKR,6-1676480-9-ND,6-1676480-9
Base Product Number: CRG0402

Buy Now Datasheet
SMD 0.063W 4700ohm 50V Resistor - 52-CRG0402F4K7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 4700ohm 50V Resistor
52-CRG0402F4K7
SMD 0.063W 4700ohm 50V Resistor 52-CRG0402F4K7
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 4700ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRG0402F4K7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 4700ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 4700ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0402F4K7 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.063W, 4700ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRG0402F4K7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 4700ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 4700ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0402F4K7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity - 20R1127 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
20R1127
Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity 20R1127
Surface Mount Thick Film Resistor, CRG Series, 4.7 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric]

Surface Mount Thick Film Resistor, CRG Series, 4.7 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric]

Supplier's Site
Res, 4K7, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity - 75AH8098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity
75AH8098
Res, 4K7, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity 75AH8098
RES, 4K7, 1%, 0.0625W, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 4K7, 1%, 0.0625W, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 4K7, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity - 12AC0418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
12AC0418
Res, 4K7, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity 12AC0418
RES, 4K7, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K7, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6678794 6678794P A121542CT-ND 1033598-CRG0402F4K7 52-CRG0402F4K7 20R1127 75AH8098 12AC0418
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.063W 4700ohm 50V Resistor Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity Res, 4K7, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity Res, 4K7, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573258 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details