CRG0402F4K3 -- CRG0402 1% 4K3 NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 4K3 Neohm - Te Connectivity
CRG0402F4K3
Description
CRG0402 1% 4K3
Description
CRG0402 1% 4K3
Suppliers
Crg0402 1% 4K3 Neohm - Te Connectivity
45AJ2531
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2531 |
|
Product Name
|
Crg0402 1% 4K3 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers