TE Connectivity Crg0402 1% 47K Neohm - Te Connectivity CRG0402F47K

Description
CRG0402 1% 47K
Description
CRG0402 1% 47K

Suppliers

Company
Product
Description
Supplier Links
Crg0402 1% 47K Neohm - Te Connectivity - 45AJ2536 - Newark, An Avnet Company
Chicago, IL, United States
Crg0402 1% 47K Neohm - Te Connectivity
45AJ2536
Crg0402 1% 47K Neohm - Te Connectivity 45AJ2536
CRG0402 1% 47K

CRG0402 1% 47K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45AJ2536
Product Name Crg0402 1% 47K Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FRG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers