TE Connectivity Chip Resistor - Surface Mount CRG0402F3K3

Description
RES SMD 3.3K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 3.3K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0402F3K3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F3K3CT-ND
Chip Resistor - Surface Mount 1712-CRG0402F3K3CT-ND
RES SMD 3.3K OHM 1% 1/16W 0402

RES SMD 3.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F3K3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F3K3DKR-ND
Chip Resistor - Surface Mount 1712-CRG0402F3K3DKR-ND
RES SMD 3.3K OHM 1% 1/16W 0402

RES SMD 3.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F3K3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F3K3TR-ND
Chip Resistor - Surface Mount 1712-CRG0402F3K3TR-ND
3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W7456 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W7456
Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W7456
Surface Mount Thick Film Resistor, CRG Series, 3.3 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 3.3 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity - 12AC0413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
12AC0413
Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity 12AC0413
RES, 3K3, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.3kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K3, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.3kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRG0402F3K3CT-ND 95W7456 12AC0413
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details