TE Connectivity Chip Resistor - Surface Mount CRG0402F390R

Description
390 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRG0402F390R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRG0402F390R-ND
Chip Resistor - Surface Mount CRG0402F390R-ND
390 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

390 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 390 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W7474 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 390 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W7474
Surface Mount Thick Film Resistor, Crg Series, 390 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W7474
Surface Mount Thick Film Resistor, CRG Series, 390 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 390 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRG0402F390R-ND 95W7474
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 390 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1472FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
3 suppliers