CRG0402F36K -- CRG0402 1% 36K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 36K Neohm - Te Connectivity
CRG0402F36K
Description
CRG0402 1% 36K
Description
CRG0402 1% 36K
Suppliers
Crg0402 1% 36K Neohm - Te Connectivity
45AJ2524
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2524 |
|
Product Name
|
Crg0402 1% 36K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details