CRG0402F360R -- CRG0402 1% 360R NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 360R Neohm - Te Connectivity
CRG0402F360R
Description
CRG0402 1% 360R
Description
CRG0402 1% 360R
Suppliers
Crg0402 1% 360R Neohm - Te Connectivity
45AJ2527
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2527 |
|
Product Name
|
Crg0402 1% 360R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details