CRG0402F360K -- CRG0402 1% 360K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 360K Neohm - Te Connectivity
CRG0402F360K
Description
CRG0402 1% 360K
Description
CRG0402 1% 360K
Suppliers
Crg0402 1% 360K Neohm - Te Connectivity
45AJ2526
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2526 |
|
Product Name
|
Crg0402 1% 360K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Beckhoff Automation LLC
ZS2030-4812 | M12, T splitter, 1 x M12, plug, straight, male, L-coded – 2 x M12, socket, straight, female, L-coded, pin assignment 1:1
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors
View Details