TE Connectivity Resistors - Chip Resistor - Surface Mount CRG0402F330R

Description
Win Source Part Number: 1033649-CRG0402F330R Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 20,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MCWR04X3300FTL; RC0402FR-07330RL; RK73H1ETTP3300F; RC0402FR-07301RL; RC0402FR-07316RL; RK73H1ETTP3000F; RK73H1ETTP3570F; AC0402FR-07330RL; ERJ-2RKF3300X; CRCW0402330RFKED5-16 76480-0; 516764800; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 5-1676480-0-ND,5-167 6480-0
Request a Quote Datasheet
Description
Win Source Part Number: 1033649-CRG0402F330R Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 20,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MCWR04X3300FTL; RC0402FR-07330RL; RK73H1ETTP3300F; RC0402FR-07301RL; RC0402FR-07316RL; RK73H1ETTP3000F; RK73H1ETTP3570F; AC0402FR-07330RL; ERJ-2RKF3300X; CRCW0402330RFKED5-16 76480-0; 516764800; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 5-1676480-0-ND,5-167 6480-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033649-CRG0402F330R
Resistors - Chip Resistor - Surface Mount 1033649-CRG0402F330R
Win Source Part Number: 1033649-CRG0402F330R Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 20,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MCWR04X3300FTL; RC0402FR-07330RL; RK73H1ETTP3300F; RC0402FR-07301RL; RC0402FR-07316RL; RK73H1ETTP3000F; RK73H1ETTP3570F; AC0402FR-07330RL; ERJ-2RKF3300X; CRCW0402330RFKED5-16 76480-0; 516764800; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 5-1676480-0-ND,5-167 6480-0

Win Source Part Number: 1033649-CRG0402F330R
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 20,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MCWR04X3300FTL; RC0402FR-07330RL; RK73H1ETTP3300F; RC0402FR-07301RL; RC0402FR-07316RL; RK73H1ETTP3000F; RK73H1ETTP3570F; AC0402FR-07330RL; ERJ-2RKF3300X; CRCW0402330RFKED5-1676480-0; 516764800;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 5-1676480-0-ND,5-1676480-0

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F330RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F330RTR-ND
Chip Resistor - Surface Mount 1712-CRG0402F330RTR-ND
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F330RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F330RDKR-ND
Chip Resistor - Surface Mount 1712-CRG0402F330RDKR-ND
RES SMD 330 OHM 1% 1/16W 0402

RES SMD 330 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F330RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F330RCT-ND
Chip Resistor - Surface Mount 1712-CRG0402F330RCT-ND
RES SMD 330 OHM 1% 1/16W 0402

RES SMD 330 OHM 1% 1/16W 0402

Buy Now Datasheet
50V 63mW Resistor - 52-CRG0402F330R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 63mW Resistor
52-CRG0402F330R
50V 63mW Resistor 52-CRG0402F330R
330R 1% 0402 Thick Film Resistor, 50V, 63mW, SM Product overview: CRG0402F330R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0402F330R can be used for catalog matching and distributor lookup.

330R 1% 0402 Thick Film Resistor, 50V, 63mW, SM Product overview: CRG0402F330R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0402F330R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRG0402F330R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRG0402F330R
Resistors - Chip Resistor - Surface Mount CRG0402F330R
RES SMD 330 OHM 1% 1/16W 0402

RES SMD 330 OHM 1% 1/16W 0402

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 330 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W7466 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 330 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W7466
Surface Mount Thick Film Resistor, Crg Series, 330 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W7466
Surface Mount Thick Film Resistor, CRG Series, 330 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 330 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 330R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity - 12AC0415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
12AC0415
Res, 330R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity 12AC0415
RES, 330R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1033649-CRG0402F330R 1712-CRG0402F330RTR-ND 52-CRG0402F330R CRG0402F330R 95W7466 12AC0415
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 50V 63mW Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 330 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 330R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details