CRG0402F300K -- CRG0402 1% 300K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 300K Neohm - Te Connectivity
CRG0402F300K
Description
CRG0402 1% 300K
Description
CRG0402 1% 300K
Suppliers
Crg0402 1% 300K Neohm - Te Connectivity
45AJ2519
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2519 |
|
Product Name
|
Crg0402 1% 300K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details