RES SMD 270 OHM 1% 1/16W 0402
270 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES SMD 270 OHM 1% 1/16W 0402
RES SMD 270 OHM 1% 1/16W 0402
Surface Mount Thick Film Resistor, CRG Series, 270 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CRG0402F270RCT-ND | CRG0402F270R | 95W7454 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Crg Series, 270 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 (1005 Metric) | Surface Mount Technology (SMT / SMD); 0402 |
| Resistance Range | 270 ohms | 270 ohms |