CRG0402F24K -- CRG0402 1% 24K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 24K Neohm - Te Connectivity
CRG0402F24K
Description
CRG0402 1% 24K
Description
CRG0402 1% 24K
Suppliers
Crg0402 1% 24K Neohm - Te Connectivity
45AJ2507
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2507 |
|
Product Name
|
Crg0402 1% 24K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers