TE Connectivity Chip Resistor - Surface Mount CRG0402F1M0

Description
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0402F1M0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F1M0TR-ND
Chip Resistor - Surface Mount 1712-CRG0402F1M0TR-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F1M0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F1M0CT-ND
Chip Resistor - Surface Mount 1712-CRG0402F1M0CT-ND
RES SMD 1M OHM 1% 1/16W 0402

RES SMD 1M OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F1M0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F1M0DKR-ND
Chip Resistor - Surface Mount 1712-CRG0402F1M0DKR-ND
RES SMD 1M OHM 1% 1/16W 0402

RES SMD 1M OHM 1% 1/16W 0402

Buy Now Datasheet
Surface Mount Resistors - 6679065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6679065
Surface Mount Resistors 6679065
TE Connectivity CRG0402F1M0

TE Connectivity CRG0402F1M0

Supplier's Site
Surface Mount Resistors - 1347706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347706
Surface Mount Resistors 1347706
TE Connectivity CRG0402F1M0

TE Connectivity CRG0402F1M0

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W7405 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W7405
Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W7405
Surface Mount Thick Film Resistor, CRG Series, 1 Mohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 1 Mohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 1M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity - 12AC0395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
12AC0395
Res, 1M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity 12AC0395
RES, 1M, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRG0402F1M0TR-ND 6679065 95W7405 12AC0395
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 1M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details