TE Connectivity Chip Resistor - Surface Mount CRG0402F1K6

Description
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0402F1K6TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F1K6TR-ND
Chip Resistor - Surface Mount 1712-CRG0402F1K6TR-ND
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F1K6CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F1K6CT-ND
Chip Resistor - Surface Mount 1712-CRG0402F1K6CT-ND
RES SMD 1.6K OHM 1% 1/16W 0402

RES SMD 1.6K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F1K6DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F1K6DKR-ND
Chip Resistor - Surface Mount 1712-CRG0402F1K6DKR-ND
RES SMD 1.6K OHM 1% 1/16W 0402

RES SMD 1.6K OHM 1% 1/16W 0402

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 1.6 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W7403 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 1.6 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W7403
Surface Mount Thick Film Resistor, Crg Series, 1.6 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W7403
Surface Mount Thick Film Resistor, CRG Series, 1.6 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 1.6 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 1.6 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity - 20R1060 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 1.6 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
20R1060
Surface Mount Thick Film Resistor, Crg Series, 1.6 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity 20R1060
Surface Mount Thick Film Resistor, CRG Series, 1.6 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric]

Surface Mount Thick Film Resistor, CRG Series, 1.6 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRG0402F1K6TR-ND 95W7403 20R1060
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 1.6 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 1.6 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details