TE Connectivity Chip Resistor - Surface Mount CRG0402F1K0

Description
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121534CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121534CT-ND
Chip Resistor - Surface Mount A121534CT-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121534TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121534TR-ND
Chip Resistor - Surface Mount A121534TR-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121534DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121534DKR-ND
Chip Resistor - Surface Mount A121534DKR-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6678680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6678680
Surface Mount Resistors 6678680
TE Connectivity CRG0402F1K0

TE Connectivity CRG0402F1K0

Supplier's Site
Surface Mount Resistors - 6678680P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6678680P
Surface Mount Resistors 6678680P
TE Connectivity CRG0402F1K0

TE Connectivity CRG0402F1K0

Supplier's Site
Surface Mount Resistors - 1347701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347701
Surface Mount Resistors 1347701
TE Connectivity CRG0402F1K0

TE Connectivity CRG0402F1K0

Supplier's Site
Res, 1K, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity - 75AH8094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity
75AH8094
Res, 1K, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity 75AH8094
RES, 1K, 1%, 0.0625W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K, 1%, 0.0625W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity - 12AC0392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
12AC0392
Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity 12AC0392
RES, 1K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A121534CT-ND 6678680 6678680P 75AH8094 12AC0392
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 1K, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details