CRG0402F180R -- CRG0402 1% 180R NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 180R Neohm - Te Connectivity
CRG0402F180R
Description
CRG0402 1% 180R
Description
CRG0402 1% 180R
Suppliers
Crg0402 1% 180R Neohm - Te Connectivity
45AJ2495
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2495 |
|
Product Name
|
Crg0402 1% 180R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details