TE Connectivity Chip Resistor - Surface Mount CRG0402F160R

Description
160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRG0402F160R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRG0402F160R-ND
Chip Resistor - Surface Mount CRG0402F160R-ND
160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 160 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W7429 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 160 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W7429
Surface Mount Thick Film Resistor, Crg Series, 160 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W7429
Surface Mount Thick Film Resistor, CRG Series, 160 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 160 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 160 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity - 20R1086 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 160 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
20R1086
Surface Mount Thick Film Resistor, Crg Series, 160 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity 20R1086
Surface Mount Thick Film Resistor, CRG Series, 160 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric]

Surface Mount Thick Film Resistor, CRG Series, 160 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRG0402F160R-ND 95W7429 20R1086
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 160 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 160 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers