TE Connectivity CRG0402F15R
TE Connectivity CRG0402F15R
TE Connectivity CRG0402F15R
15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 6678533 | 6678533P | CRG0402F15R-ND |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 |
| Standards and Certifications | RoHS | RoHS | |
| Resistance Range | 15 ohms | 15 ohms | |
| Power Rating | 0.0630 watts | 0.0630 watts |