TE Connectivity Chip Resistor - Surface Mount CRG0402F130R

Description
130 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
130 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRG0402F130R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRG0402F130R-ND
Chip Resistor - Surface Mount CRG0402F130R-ND
130 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

130 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 130 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity - 20R1078 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 130 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
20R1078
Surface Mount Thick Film Resistor, Crg Series, 130 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity 20R1078
Surface Mount Thick Film Resistor, CRG Series, 130 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric]

Surface Mount Thick Film Resistor, CRG Series, 130 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRG0402F130R-ND 20R1078
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 130 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers