CRG0402F11R -- CRG0402 1% 11R NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 11R Neohm - Te Connectivity
CRG0402F11R
Description
CRG0402 1% 11R
Description
CRG0402 1% 11R
Suppliers
Crg0402 1% 11R Neohm - Te Connectivity
35AC0811
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0811 |
|
Product Name
|
Crg0402 1% 11R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Contact Size (AWG)
28 AWG
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details