TE Connectivity Resistors - Chip Resistor - Surface Mount CRG0402F10R

Description
Win Source Part Number: 962876-CRG0402F10R Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MCSR04X10R0FTL; RC0402FR-1310RL; ERJ-2RKF100X; RC0402FR-0711RL; RC0402FR-0710R2L; RK73H1ETTP9R10F; RK73B1ETTP100J; RC0402FR-0710RL; RK73H1ETTP10R0F; ERJ-2RKF10R0X9-16764 80-8; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 9-1676480-8-ND,9-167 6480-8 Base Product Number: CRG0402
Request a Quote Datasheet
Description
Win Source Part Number: 962876-CRG0402F10R Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MCSR04X10R0FTL; RC0402FR-1310RL; ERJ-2RKF100X; RC0402FR-0711RL; RC0402FR-0710R2L; RK73H1ETTP9R10F; RK73B1ETTP100J; RC0402FR-0710RL; RK73H1ETTP10R0F; ERJ-2RKF10R0X9-16764 80-8; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 9-1676480-8-ND,9-167 6480-8 Base Product Number: CRG0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
962876-CRG0402F10R
Resistors - Chip Resistor - Surface Mount 962876-CRG0402F10R
Win Source Part Number: 962876-CRG0402F10R Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MCSR04X10R0FTL; RC0402FR-1310RL; ERJ-2RKF100X; RC0402FR-0711RL; RC0402FR-0710R2L; RK73H1ETTP9R10F; RK73B1ETTP100J; RC0402FR-0710RL; RK73H1ETTP10R0F; ERJ-2RKF10R0X9-16764 80-8; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 9-1676480-8-ND,9-167 6480-8 Base Product Number: CRG0402

Win Source Part Number: 962876-CRG0402F10R
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MCSR04X10R0FTL; RC0402FR-1310RL; ERJ-2RKF100X; RC0402FR-0711RL; RC0402FR-0710R2L; RK73H1ETTP9R10F; RK73B1ETTP100J; RC0402FR-0710RL; RK73H1ETTP10R0F; ERJ-2RKF10R0X9-1676480-8;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 9-1676480-8-ND,9-1676480-8
Base Product Number: CRG0402

Buy Now Datasheet
Surface Mount Resistors - 6678523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6678523
Surface Mount Resistors 6678523
TE Connectivity CRG0402F10R

TE Connectivity CRG0402F10R

Supplier's Site
Surface Mount Resistors - 1347695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347695
Surface Mount Resistors 1347695
TE Connectivity CRG0402F10R

TE Connectivity CRG0402F10R

Supplier's Site
SMD 10 Ohm 0.063W 16W Resistor - 52-CRG0402F10R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 0.063W 16W Resistor
52-CRG0402F10R
SMD 10 Ohm 0.063W 16W Resistor 52-CRG0402F10R
Res Thick Film 0402 10 Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRG0402F10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0402F10R can be used for catalog matching and distributor lookup.

Res Thick Film 0402 10 Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRG0402F10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0402F10R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F10RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F10RCT-ND
Chip Resistor - Surface Mount 1712-CRG0402F10RCT-ND
RES SMD 10 OHM 1% 1/16W 0402

RES SMD 10 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F10RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F10RDKR-ND
Chip Resistor - Surface Mount 1712-CRG0402F10RDKR-ND
RES SMD 10 OHM 1% 1/16W 0402

RES SMD 10 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F10RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F10RTR-ND
Chip Resistor - Surface Mount 1712-CRG0402F10RTR-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W7407 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W7407
Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W7407
Surface Mount Thick Film Resistor, CRG Series, 10 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 10 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity - 12AC0397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
12AC0397
Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity 12AC0397
RES, 10R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRG0402F10R - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRG0402F10R
Resistors - Chip Resistor - Surface Mount CRG0402F10R
RES SMD 10 OHM 1% 1/16W 0402

RES SMD 10 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 962876-CRG0402F10R 6678523 52-CRG0402F10R 1712-CRG0402F10RCT-ND 95W7407 12AC0397 CRG0402F10R
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors SMD 10 Ohm 0.063W 16W Resistor Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 400 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details