TE Connectivity Chip Resistor - Surface Mount CRG0402F100K

Description
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121526CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121526CT-ND
Chip Resistor - Surface Mount A121526CT-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121526DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121526DKR-ND
Chip Resistor - Surface Mount A121526DKR-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121526TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121526TR-ND
Chip Resistor - Surface Mount A121526TR-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6678977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6678977
Surface Mount Resistors 6678977
TE Connectivity CRG0402F100K

TE Connectivity CRG0402F100K

Supplier's Site
Res, 100K, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity - 75AH8096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity
75AH8096
Res, 100K, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity 75AH8096
RES, 100K, 1%, 0.0625W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 100K, 1%, 0.0625W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 100K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity - 12AC0398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
12AC0398
Res, 100K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity 12AC0398
RES, 100K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A121526CT-ND 6678977 75AH8096 12AC0398
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 100K, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity Res, 100K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details