TE Connectivity Chip Resistor - Surface Mount CRG0201F90R9

Description
90.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
90.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRG0201F90R9-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRG0201F90R9-ND
Chip Resistor - Surface Mount CRG0201F90R9-ND
90.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

90.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 90.9 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Neohm Te Connectivity - 94X9635 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 90.9 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Neohm Te Connectivity
94X9635
Surface Mount Thick Film Resistor, Crg Series, 90.9 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Neohm Te Connectivity 94X9635
Surface Mount Thick Film Resistor, CRG Series, 90.9 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric]

Surface Mount Thick Film Resistor, CRG Series, 90.9 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRG0201F90R9-ND 94X9635
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 90.9 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0603
Resistance Range 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 1614973-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details