CRG0201F787K -- CRG0201 1% 787K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0201 1% 787K Neohm - Te Connectivity
CRG0201F787K
Description
CRG0201 1% 787K
Description
CRG0201 1% 787K
Suppliers
Crg0201 1% 787K Neohm - Te Connectivity
45AJ2468
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2468 |
|
Product Name
|
Crg0201 1% 787K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details