TE Connectivity Resistors - Chip Resistor - Surface Mount CRG0201F20K5

Description
Win Source Part Number: 1129525-CRG0201F20K5 Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 20.5 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 6-2176068-1,6-217606 8-1-ND RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1129525-CRG0201F20K5 Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 20.5 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 6-2176068-1,6-217606 8-1-ND RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1129525-CRG0201F20K5
Resistors - Chip Resistor - Surface Mount 1129525-CRG0201F20K5
Win Source Part Number: 1129525-CRG0201F20K5 Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 20.5 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 6-2176068-1,6-217606 8-1-ND RoHS Status: Not applicable

Win Source Part Number: 1129525-CRG0201F20K5
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20.5 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 6-2176068-1,6-2176068-1-ND
RoHS Status: Not applicable

Buy Now Datasheet
SMD 20W Resistor - 52-CRG0201F20K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-CRG0201F20K5
SMD 20W Resistor 52-CRG0201F20K5
RES SMD 20.5K OHM 1% 1/20W 0201 Product overview: CRG0201F20K5 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0201F20K5 can be used for catalog matching and distributor lookup.

RES SMD 20.5K OHM 1% 1/20W 0201 Product overview: CRG0201F20K5 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0201F20K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1129525-CRG0201F20K5 52-CRG0201F20K5
Product Name Resistors - Chip Resistor - Surface Mount SMD 20W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM
Resistance Range 20500 ohms 20500 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details