TE Connectivity Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 50 Mw, - 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Neohm - Te Connectivity CRG0201F100R

Description
Surface Mount Thick Film Resistor, CRG Series, 100 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, CRG Series, 100 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 50 Mw, - 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Neohm - Te Connectivity - 94X9425 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 50 Mw, - 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Neohm - Te Connectivity
94X9425
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 50 Mw, - 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Neohm - Te Connectivity 94X9425
Surface Mount Thick Film Resistor, CRG Series, 100 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 100 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Crg0201 1% 100R Neohm - Te Connectivity - 45AJ2454 - Newark, An Avnet Company
Chicago, IL, United States
Crg0201 1% 100R Neohm - Te Connectivity
45AJ2454
Crg0201 1% 100R Neohm - Te Connectivity 45AJ2454
CRG0201 1% 100R

CRG0201 1% 100R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X9425
Product Name Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 50 Mw, - 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details