TE Connectivity Chip Resistor - Surface Mount CRG0201F100K

Description
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129572DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129572DKR-ND
Chip Resistor - Surface Mount A129572DKR-ND
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129572TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129572TR-ND
Chip Resistor - Surface Mount A129572TR-ND
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129572CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129572CT-ND
Chip Resistor - Surface Mount A129572CT-ND
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
975750-CRG0201F100K
Resistors - Chip Resistor - Surface Mount 975750-CRG0201F100K
Win Source Part Number: 975750-CRG0201F100K Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A129572CT,9-2176068- 4,CRG0201F100K-ND,9- 2176068-4-ND,A129572 TR,A129572DKR Base Product Number: CRG0201

Win Source Part Number: 975750-CRG0201F100K
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A129572CT,9-2176068-4,CRG0201F100K-ND,9-2176068-4-ND,A129572TR,A129572DKR
Base Product Number: CRG0201

Buy Now Datasheet
SMD 0.05W 100000ohm Resistor - 52-CRG0201F100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 100000ohm Resistor
52-CRG0201F100K
SMD 0.05W 100000ohm Resistor 52-CRG0201F100K
RESISTOR, METAL GLAZE/THICK FILM, 0.05W, 1%, 200ppm, 100000ohm, SURFACE MOUNT, 0201, CHIP Product overview: CRG0201F100K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 100000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0201F100K can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 0.05W, 1%, 200ppm, 100000ohm, SURFACE MOUNT, 0201, CHIP Product overview: CRG0201F100K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 100000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0201F100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Te Connectivity - 24W4612 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Te Connectivity
24W4612
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Te Connectivity 24W4612
Surface Mount Thick Film Resistor, CRG Series, 100 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 100 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129572DKR-ND 975750-CRG0201F100K 52-CRG0201F100K 24W4612
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.05W 100000ohm Resistor Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 158468P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 5 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details