TE Connectivity Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CRB-48-70010

Description
TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CR Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CR Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 33F1668 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
33F1668
Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 33F1668
TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CR Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CR Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 33F1668
Product Name Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - 5508.2 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details