TE Connectivity Heat Shrink Tubing CR9960-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : .64 MM  [.025 INCH ] Recovered Inside Diameter (Max) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Impact, Steam Sterilization, Abrasion Resistant, Radiation Sterilization Other Product Source : US Packaging Features Packaging Method : Spool, Stick, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Highly Flame-Resistant, Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : .64 MM  [.025 INCH ] Recovered Inside Diameter (Max) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Impact, Steam Sterilization, Abrasion Resistant, Radiation Sterilization Other Product Source : US Packaging Features Packaging Method : Spool, Stick, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Highly Flame-Resistant, Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CR9960-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CR9960-000
Heat Shrink Tubing CR9960-000
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : .64 MM  [.025 INCH ] Recovered Inside Diameter (Max) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Impact, Steam Sterilization, Abrasion Resistant, Radiation Sterilization Other Product Source : US Packaging Features Packaging Method : Spool, Stick, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Highly Flame-Resistant, Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, Medical Fluids
  • Primary Product Color : Clear
  • Primary Product Material : Medical Grade Crosslinked Fluoropolymer
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : .64 MM  [.025 INCH ]
  • Recovered Inside Diameter (Max) : .25 MM  [.01 INCH ]
  • Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : 1

Operation/Application


  • Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Impact, Steam Sterilization, Abrasion Resistant, Radiation Sterilization

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Spool, Stick, Cut Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 175
  • Tubing Flammability Type : Highly Flame-Resistant, Non-Flame-Retardant
Buy Now
shrink tube - CR9960-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CR9960-000
shrink tube CR9960-000
Medical Tubing

Medical Tubing

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CR9960-000 CR9960-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 046211-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 000824-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 091605-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0816754001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details