TE Connectivity Compression Connectors CR9381-000

Description
Contact Features Crimp Type : F-Crimp Dimensions Compression Connector Conductor Size (AWG) : 12 - 10 Conductor Cross-Section (MMSQ) : 3.31 - 5.26 Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Technology : Crimp Type : Terminal Lug
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Compression Connector Conductor Size (AWG) : 12 - 10 Conductor Cross-Section (MMSQ) : 3.31 - 5.26 Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Technology : Crimp Type : Terminal Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - CR9381-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
CR9381-000
Compression Connectors CR9381-000
Contact Features Crimp Type : F-Crimp Dimensions Compression Connector Conductor Size (AWG) : 12 - 10 Conductor Cross-Section (MMSQ) : 3.31 - 5.26 Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Technology : Crimp Type : Terminal Lug

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Compression Connector Conductor Size (AWG) : 12 - 10
  • Conductor Cross-Section (MMSQ) : 3.31 - 5.26

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : .6

Industry Standards


  • CSA Certified : Yes
  • UL Listed : Yes

Operation/Application


  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : AMERICAS

Product Type Features


  • Compression Connector Technology : Crimp
  • Type : Terminal Lug
Buy Now
Wire Pin Connectors - 484-CR9381-000-ND - DigiKey
Thief River Falls, MN, United States
Wire Pin Connectors
484-CR9381-000-ND
Wire Pin Connectors 484-CR9381-000-ND
Wire Pin Terminal Connector 10-12 AWG - Crimp

Wire Pin Terminal Connector 10-12 AWG - Crimp

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number CR9381-000 484-CR9381-000-ND
Product Name Compression Connectors Wire Pin Connectors
Contact Size (AWG) 10 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details