TE Connectivity Electrical Heat Shrink Tubing CR9378-000

Description
Body Features Color : Black Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : .6 Operation/Applicatio n Application Type : Indoor/Outdoor Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : -55 - 135
Request a Quote Datasheet
Description
Body Features Color : Black Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : .6 Operation/Applicatio n Application Type : Indoor/Outdoor Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : -55 - 135
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Heat Shrink Tubing - CR9378-000 - TE Connectivity
Berwyn, PA, United States
Electrical Heat Shrink Tubing
CR9378-000
Electrical Heat Shrink Tubing CR9378-000
Body Features Color : Black Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : .6 Operation/Applicatio n Application Type : Indoor/Outdoor Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : -55 - 135

Body Features


  • Color : Black

Electrical Characteristics


  • Electrical Heat Shrink Tubing Voltage Class (KV) : .6

Operation/Application


  • Application Type : Indoor/Outdoor

Product Availability


  • Electrical Heat Shrink Tubing Product Availability : AMERICAS

Product Type Features


  • Electrical Heat Shrink Tubing Technology : Heat Shrink
  • Material System : Polyolefin

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 135
Buy Now
Heat Shrink Tubing - 484-CR9378-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-CR9378-000-ND
Heat Shrink Tubing 484-CR9378-000-ND
Heat Shrink Tubing, Flexible 2 to 1 Black, Red

Heat Shrink Tubing, Flexible 2 to 1 Black, Red

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number CR9378-000 484-CR9378-000-ND
Product Name Electrical Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 063677-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 057211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 0040054001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Power Cable Heat Shrink Tubing - 036893-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
2 suppliers