TE Connectivity Heat Shrink Tubing CR8082-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel, Water, Lubricating Oil Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Product Length : 101.6 MM  [4 INCH ] Recovered Inside Diameter (Max) : 7.87 MM  [.31 INCH ] Recovered Wall Thickness (Nominal) : 1.07 MM  [.042 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion, Fluids, Strain Relief Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -40 - 200 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel, Water, Lubricating Oil Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Product Length : 101.6 MM  [4 INCH ] Recovered Inside Diameter (Max) : 7.87 MM  [.31 INCH ] Recovered Wall Thickness (Nominal) : 1.07 MM  [.042 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion, Fluids, Strain Relief Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -40 - 200 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CR8082-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CR8082-000
Heat Shrink Tubing CR8082-000
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel, Water, Lubricating Oil Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Product Length : 101.6 MM  [4 INCH ] Recovered Inside Diameter (Max) : 7.87 MM  [.31 INCH ] Recovered Wall Thickness (Nominal) : 1.07 MM  [.042 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion, Fluids, Strain Relief Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -40 - 200 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel, Water, Lubricating Oil
  • Material Systems Code : 200
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoroelastomer
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ]
  • Product Length : 101.6 MM  [4 INCH ]
  • Recovered Inside Diameter (Max) : 7.87 MM  [.31 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.07 MM  [.042 INCH ]

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Abrasion, Fluids, Strain Relief

Other


  • Product Source : Mexico

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 200
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 175
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - CR8082-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CR8082-000
shrink tube CR8082-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CR8082-000 CR8082-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0619356008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 003273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 060060-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details