TE Connectivity ™ High-Performance Cable Assembly CR6328-000

Description
High Performance Cable 1Conductors 16AWG 2.05mm Tin Coated Copper White 600VAC Product overview: CR6328-000 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, High-Performance. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-CR6328-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Performance Cable 1Conductors 16AWG 2.05mm Tin Coated Copper White 600VAC Product overview: CR6328-000 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, High-Performance. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-CR6328-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance Cable Assembly - 474-CR6328-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance Cable Assembly
474-CR6328-000
High-Performance Cable Assembly 474-CR6328-000
High Performance Cable 1Conductors 16AWG 2.05mm Tin Coated Copper White 600VAC Product overview: CR6328-000 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, High-Performance. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-CR6328-000 can be used for catalog matching and distributor lookup.

High Performance Cable 1Conductors 16AWG 2.05mm Tin Coated Copper White 600VAC Product overview: CR6328-000 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, High-Performance. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-CR6328-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1314488-CR6328-000
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1314488-CR6328-000
Win Source Part Number: 1314488-CR6328-000 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-81044 and MIL-C-27500, 44A0211 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up Voltage: 1000V Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinyl Fluoride (PVF) Jacket (Insulation) Diameter: 0.081" (2.06mm) Jacket Color: Gray Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3040 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CR6328

Win Source Part Number: 1314488-CR6328-000
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-81044 and MIL-C-27500, 44A0211
Package: Bulk
Wire Gauge: 16 AWG
Cable Type: Hook-Up
Voltage: 1000V
Conductor Strand: 19/29
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyvinyl Fluoride (PVF)
Jacket (Insulation) Diameter: 0.081" (2.06mm)
Jacket Color: Gray
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3040
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: CR6328

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 474-CR6328-000 1314488-CR6328-000
Product Name High-Performance Cable Assembly Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details