TE Connectivity Current Transformers & Shunts CR6239-000

Description
Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Product Weight (KG) : .13 Electrical Characteristics Output Current (AMP) : 125 Output Voltage (MILV) : 50 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote
Description
Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Product Weight (KG) : .13 Electrical Characteristics Output Current (AMP) : 125 Output Voltage (MILV) : 50 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - CR6239-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
CR6239-000
Current Transformers & Shunts CR6239-000
Dimensions Aperture Diameter (MM) : 30 Aperture Height (MM) : 26 Aperture Width (MM) : 135 Product Weight (KG) : .13 Electrical Characteristics Output Current (AMP) : 125 Output Voltage (MILV) : 50 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)

Dimensions


  • Aperture Diameter (MM) : 30
  • Aperture Height (MM) : 26
  • Aperture Width (MM) : 135
  • Product Weight (KG) : .13

Electrical Characteristics


  • Output Current (AMP) : 125
  • Output Voltage (MILV) : 50

Product Type Features


  • Current Transformer Type : DIN Shunt
  • System Phase Type : Single Phase
  • Voltage Application Type : DC (Shunt)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number CR6239-000
Product Name Current Transformers & Shunts
Secondary Current 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3315-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3322-000 - TE Connectivity
Specs
Burden 5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CU5724-000 - TE Connectivity
Specs
Secondary Current 600 amps
View Details
Current Transformers & Shunts - CG3290-000 - TE Connectivity
Specs
Secondary Current 100 amps
View Details