TE Connectivity Heat Shrink Boots CR5322-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 22 MM , 20 MM , 26 MM , 24 MM , 28 MM  [1.1 INCH , .86 INCH , .94 INCH , .78 INCH , 1.02 INCH ] Connector or Backshell Outside Diameter : 32 MM , 28 MM , 30 MM , 34 MM , 26 MM  [1.26 INCH , 1.02 INCH , 1.1 INCH , 1.18 INCH , 1.34 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 164 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 22 MM , 20 MM , 26 MM , 24 MM , 28 MM  [1.1 INCH , .86 INCH , .94 INCH , .78 INCH , 1.02 INCH ] Connector or Backshell Outside Diameter : 32 MM , 28 MM , 30 MM , 34 MM , 26 MM  [1.26 INCH , 1.02 INCH , 1.1 INCH , 1.18 INCH , 1.34 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 164 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - CR5322-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
CR5322-000
Heat Shrink Boots CR5322-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 22 MM , 20 MM , 26 MM , 24 MM , 28 MM  [1.1 INCH , .86 INCH , .94 INCH , .78 INCH , 1.02 INCH ] Connector or Backshell Outside Diameter : 32 MM , 28 MM , 30 MM , 34 MM , 26 MM  [1.26 INCH , 1.02 INCH , 1.1 INCH , 1.18 INCH , 1.34 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 164 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 22 MM , 20 MM , 26 MM , 24 MM , 28 MM  [1.1 INCH , .86 INCH , .94 INCH , .78 INCH , 1.02 INCH ]
  • Connector or Backshell Outside Diameter : 32 MM , 28 MM , 30 MM , 34 MM , 26 MM  [1.26 INCH , 1.02 INCH , 1.1 INCH , 1.18 INCH , 1.34 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SC-X-15112

Other


  • Adhesive Code : 164
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - CR5322-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CR5322-000
shrink tube CR5322-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CR5322-000 CR5322-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 048404-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 071845-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 015609-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 009218-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details