TE Connectivity ™ Heat Shrink Tubing - CR5322-000 CR5322-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087249-CR5322-000 Mounting: SMD (SMT) Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): CR5322-000202C642-51 /164-0-CS1821; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -55 °C Wire/Cable Diameter: 28 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087249-CR5322-000 Mounting: SMD (SMT) Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): CR5322-000202C642-51 /164-0-CS1821; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -55 °C Wire/Cable Diameter: 28 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CR5322-000 - 1087249-CR5322-000 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - CR5322-000
1087249-CR5322-000
Heat Shrink Tubing - CR5322-000 1087249-CR5322-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087249-CR5322-000 Mounting: SMD (SMT) Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): CR5322-000202C642-51 /164-0-CS1821; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -55 °C Wire/Cable Diameter: 28 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087249-CR5322-000
Mounting: SMD (SMT)
Categories: Heat Shrink Tubing
Case / Package: Molded
Alternative Parts (Cross-Reference): CR5322-000202C642-51/164-0-CS1821;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Wire/Cable Diameter: 28 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1087249-CR5322-000
Product Name Heat Shrink Tubing - CR5322-000
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMYZ-2-24-M8-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Angled socket/straight plug 2-pin/3-pin Rectangular design/M8x1
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q1125-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type GB2099
View Details
2 suppliers