TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) CR5314-000

Description
Win Source Part Number: 1005475-CR5314-000 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 44A0212-12-8 Base Product Number: CR53
Request a Quote
Description
Win Source Part Number: 1005475-CR5314-000 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 44A0212-12-8 Base Product Number: CR53
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1005475-CR5314-000
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1005475-CR5314-000
Win Source Part Number: 1005475-CR5314-000 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 44A0212-12-8 Base Product Number: CR53

Win Source Part Number: 1005475-CR5314-000
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3040
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 44A0212-12-8
Base Product Number: CR53

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1005475-CR5314-000
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details