Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967951-CR5244-000
Insulation Diameter: 34.6 mm
Conductor Material: Aluminium, Copper
Categories: OEM Parts(C-E)
Number of Cores: 1
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Conductor Diameter: 24.6 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 967951-CR5244-000 |
| Product Name | OEM Parts - OEM Parts (C - E) - CR5244-000 |