Body Features Conductor Material : Aluminum/Copper
Configuration Features Number of Cores : 1
Dimensions Conductor Diameter (MM) : 14.5 - 21.6 Cross-Section Range (MMSQ) : 185 - 300 Insulation Diameter (MM) : 28.9 - 42
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards Design Specification : HD629.1-S2 UL Rating : No
Operation/Applicatio
n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship
building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes
Other Installation Instruction : English
Product Availability Product Availability : EMEA, ANZPAC, AMERICAS, ASIA
Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Connector Type : Mechanical Insulation : Polymeric Product Family : RSTI Screened : Yes Technology : Separable Connector
Body Features
- Conductor Material : Aluminum/Copper
Configuration Features
Dimensions
- Conductor Diameter (MM) : 14.5 - 21.6
- Cross-Section Range (MMSQ) : 185 - 300
- Insulation Diameter (MM) : 28.9 - 42
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- Design Specification : HD629.1-S2
- UL Rating : No
Operation/Application
- Application Type : T-Connector
- Emission Free : Yes
- Free of Lead, Cadmium, Heavy Metals : Yes
- Halogen Free : Yes
- Marine-Offshore-Shipbuilding Certified : Yes
- Non-Toxic & Non-Corrosive Emission : Yes
Other
- Installation Instruction : English
Product Availability
- Product Availability : EMEA, ANZPAC, AMERICAS, ASIA
Product Type Features
- Bushing Type : 1250A, 630A
- Cable Shield Style : Copper Wire
- Connector Type : Mechanical
- Insulation : Polymeric
- Product Family : RSTI
- Screened : Yes
- Technology : Separable Connector