TE Connectivity Mechanical Connectors CR4194-000

Description
Body Features Blocked : No Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 185 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Blocked : No Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 185 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - CR4194-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
CR4194-000
Mechanical Connectors CR4194-000
Body Features Blocked : No Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 185 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : No
  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded, Solid
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 4

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Compatible Conductor Cross-Section Range (MMSQ) : 35 - 185

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Bolted Connector

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CR4194-000
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers