TE Connectivity Heat Shrink Tubing CR3955-000

Description
Body Features Color : Clear Flexibility : Very Flexible Fluid Type : Medical Fluids, Water Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Electrical Characteristics Voltage (Max) (KV) : 1 Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Product Family : MT5500 Wall Type : Single Usage Conditions Flammability : Non-Flame-Retardant Fluid Resistance : Splash Protection, Moisture/Spray Protection Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 110 Resistant To : Strain, Radiation Sterilization, Fluids, Impact Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Color : Clear Flexibility : Very Flexible Fluid Type : Medical Fluids, Water Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Electrical Characteristics Voltage (Max) (KV) : 1 Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Product Family : MT5500 Wall Type : Single Usage Conditions Flammability : Non-Flame-Retardant Fluid Resistance : Splash Protection, Moisture/Spray Protection Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 110 Resistant To : Strain, Radiation Sterilization, Fluids, Impact Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CR3955-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CR3955-000
Heat Shrink Tubing CR3955-000
Body Features Color : Clear Flexibility : Very Flexible Fluid Type : Medical Fluids, Water Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Electrical Characteristics Voltage (Max) (KV) : 1 Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Product Family : MT5500 Wall Type : Single Usage Conditions Flammability : Non-Flame-Retardant Fluid Resistance : Splash Protection, Moisture/Spray Protection Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 110 Resistant To : Strain, Radiation Sterilization, Fluids, Impact Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Color : Clear
  • Flexibility : Very Flexible
  • Fluid Type : Medical Fluids, Water
  • Material : Medical Grade Crosslinked Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ]
  • Recovered Inside Diameter (Max) : 12.7 MM  [.187 INCH ]
  • Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : 1

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Stick, Spool, Cut Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : MT5500
  • Wall Type : Single

Usage Conditions


  • Flammability : Non-Flame-Retardant
  • Fluid Resistance : Splash Protection, Moisture/Spray Protection
  • Operating Temperature Range (DEGC) : -40 - 110
  • Recovery Temperature (DEGC) : 110
  • Resistant To : Strain, Radiation Sterilization, Fluids, Impact
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now
Swedesboro, NJ, United States
shrink tube
CR3955-000
shrink tube CR3955-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CR3955-000 CR3955-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 086765N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0442514004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 019265-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 074793-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details