TE Connectivity Heat Shrink Tubing CR3953-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Electrical Characteristics Voltage (Max) (KV) : 1 Other Product Source : US Packaging Features Packaging Method : Cut Piece, Stick, Spool Product Availability Applicable Region : Global Product Type Features Product Family : MT5500 Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Strain, Impact, Radiation Sterilization, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Electrical Characteristics Voltage (Max) (KV) : 1 Other Product Source : US Packaging Features Packaging Method : Cut Piece, Stick, Spool Product Availability Applicable Region : Global Product Type Features Product Family : MT5500 Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Strain, Impact, Radiation Sterilization, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CR3953-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CR3953-000
Heat Shrink Tubing CR3953-000
Body Features Flexibility : Very Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Electrical Characteristics Voltage (Max) (KV) : 1 Other Product Source : US Packaging Features Packaging Method : Cut Piece, Stick, Spool Product Availability Applicable Region : Global Product Type Features Product Family : MT5500 Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Strain, Impact, Radiation Sterilization, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Water, Medical Fluids
  • Primary Product Color : Clear
  • Primary Product Material : Medical Grade Crosslinked Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ]
  • Recovered Inside Diameter (Max) : 6.35 MM  [.125 INCH ]
  • Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : 1

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Cut Piece, Stick, Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : MT5500
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Moisture/Spray Protection, Splash Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain, Impact, Radiation Sterilization, Fluids
  • Operating Temperature Range (DEGC) : -40 - 110
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CR3953-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink boot - 099472-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 029273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 003819-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0418836010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details