Body Features Color : Clear Flexibility : Very Flexible Fluid Type : Water, Medical Fluids Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 3.18 MM [.125 INCH ] Recovered Inside Diameter (Max) : 3.18 MM [.062 INCH ] Recovered Wall Thickness (Nominal) : .5 MM [.02 INCH ]
Electrical Characteristics Voltage (Max) (KV) : 1
Other Product Source : US
Packaging Features Packaging Method : Spool, Cut Piece, Stick
Product Availability Applicable Region : Global
Product Type Features Product Family : MT5500 Wall Type : Single
Usage Conditions Flammability : Non-Flame-Retardant Fluid Resistance : Moisture/Spray Protection, Splash Protection Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 110 Resistant To : Impact, Radiation Sterilization, Strain, Fluids Shrink Temperature (Min) (DEGC) : 110
Body Features
- Color : Clear
- Flexibility : Very Flexible
- Fluid Type : Water, Medical Fluids
- Material : Medical Grade Crosslinked Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Expanded Inside Diameter (Min) : 3.18 MM [.125 INCH ]
- Recovered Inside Diameter (Max) : 3.18 MM [.062 INCH ]
- Recovered Wall Thickness (Nominal) : .5 MM [.02 INCH ]
Electrical Characteristics
Other
Packaging Features
- Packaging Method : Spool, Cut Piece, Stick
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : MT5500
- Wall Type : Single
Usage Conditions
- Flammability : Non-Flame-Retardant
- Fluid Resistance : Moisture/Spray Protection, Splash Protection
- Operating Temperature Range (DEGC) : -40 - 110
- Recovery Temperature (DEGC) : 110
- Resistant To : Impact, Radiation Sterilization, Strain, Fluids
- Shrink Temperature (Min) (DEGC) : 110