TE Connectivity Heat Shrink Tubing CR3950-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 2.36 MM  [.093 INCH ] Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ] Recovered Wall Thickness (Nominal) : .5 MM  [.02 INCH ] Electrical Characteristics Voltage (Max) (KV) : 1 Other Product Source : US Packaging Features Packaging Method : Cut Piece, Spool, Stick Product Availability Applicable Region : Global Product Type Features Product Family : MT5500 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Radiation Sterilization, Impact, Strain Relief, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 2.36 MM  [.093 INCH ] Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ] Recovered Wall Thickness (Nominal) : .5 MM  [.02 INCH ] Electrical Characteristics Voltage (Max) (KV) : 1 Other Product Source : US Packaging Features Packaging Method : Cut Piece, Spool, Stick Product Availability Applicable Region : Global Product Type Features Product Family : MT5500 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Radiation Sterilization, Impact, Strain Relief, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CR3950-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CR3950-000
Heat Shrink Tubing CR3950-000
Body Features Flexibility : Very Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 2.36 MM  [.093 INCH ] Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ] Recovered Wall Thickness (Nominal) : .5 MM  [.02 INCH ] Electrical Characteristics Voltage (Max) (KV) : 1 Other Product Source : US Packaging Features Packaging Method : Cut Piece, Spool, Stick Product Availability Applicable Region : Global Product Type Features Product Family : MT5500 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Radiation Sterilization, Impact, Strain Relief, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Water, Medical Fluids
  • Primary Product Color : Clear
  • Primary Product Material : Medical Grade Crosslinked Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 2.36 MM  [.093 INCH ]
  • Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ]
  • Recovered Wall Thickness (Nominal) : .5 MM  [.02 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : 1

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Cut Piece, Spool, Stick

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : MT5500
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection, Moisture/Spray Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Radiation Sterilization, Impact, Strain Relief, Fluids
  • Operating Temperature Range (DEGC) : -40 - 110
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CR3950-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 068220-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Caps - 016897-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -75 to 150 C (-103 to 302 F)
Features Flame Retardant
View Details
2 suppliers
shrink tube - 067771-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0021036038 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details