TE Connectivity Heat Shrink Tubing CR3042-000

Description
Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.02 MM  [.04 INCH ] Recovered Inside Diameter (Max) : .33 MM  [.013 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Radiation Sterilization, Impact Other Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Asia, EMEA, Americas Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.02 MM  [.04 INCH ] Recovered Inside Diameter (Max) : .33 MM  [.013 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Radiation Sterilization, Impact Other Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Asia, EMEA, Americas Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CR3042-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CR3042-000
Heat Shrink Tubing CR3042-000
Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.02 MM  [.04 INCH ] Recovered Inside Diameter (Max) : .33 MM  [.013 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Radiation Sterilization, Impact Other Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Asia, EMEA, Americas Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Clear
  • Primary Product Material : Medical Grade Crosslinked Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 1.02 MM  [.04 INCH ]
  • Recovered Inside Diameter (Max) : .33 MM  [.013 INCH ]

Operation/Application


  • Mechanical Resistance : Strain Relief, Fluids, Radiation Sterilization, Impact

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Asia, EMEA, Americas

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
shrink tube - CR3042-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CR3042-000
shrink tube CR3042-000
Medical Tubing

Medical Tubing

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CR3042-000 CR3042-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 053085-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0201604001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0879832001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Heat Shrink Boots - 018671-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers