TE Connectivity High Speed Digital & Data Cable CR2545-000

Description
Dimensions Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 120 Usage Conditions Cable Type : CANbus Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 120 Usage Conditions Cable Type : CANbus Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - CR2545-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CR2545-000
High Speed Digital & Data Cable CR2545-000
Dimensions Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 120 Usage Conditions Cable Type : CANbus Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Wire Size (AWG) : 20

Electrical Characteristics


  • Impedance (OHM) : 120

Usage Conditions


  • Cable Type : CANbus
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
 - CR2545-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Auto Sensor Cable

Auto Sensor Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Network Cables Cable Assemblies
Product Number CR2545-000 CR2545-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2483396-3 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 2081345-4 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers