Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Windshield Washer Fluid, Transmission Fluid, Engine Cleaner, Diesel Fuel, Engine Coolant, Gasoline, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded Inside Diameter (Min) : 5.72 MM [.225 INCH ] Recovered Inside Diameter (Max) : 1.27 MM [.05 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM [.047 INCH ] Recovered Wall Thickness (Tolerance) : 1.2 MM [.047 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Product Family : ES2000 Wall Type : Dual
Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection, Limited Immersion Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain, Abrasion, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Brake Fluid, Windshield Washer Fluid, Transmission Fluid, Engine Cleaner, Diesel Fuel, Engine Coolant, Gasoline, Lubricating Oil, Water
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Cut Length : 1220 MM [48.031 INCH ]
- Expanded Inside Diameter (Min) : 5.72 MM [.225 INCH ]
- Recovered Inside Diameter (Max) : 1.27 MM [.05 INCH ]
- Recovered Wall Thickness (Nominal) : 1.2 MM [.047 INCH ]
- Recovered Wall Thickness (Tolerance) : 1.2 MM [.047 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic, US
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : ES2000
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Splash Protection, Moisture/Spray Protection, Limited Immersion Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Strain, Abrasion, Fluids, Mechanical Damage
- Operating Temperature Range (DEGC) : -40 - 130
- Recovery Temperature (DEGC) : 135
- Shrink Temperature (Min) (DEGC) : 110